Kingbright Corporation Led, 10Mm, Red / Green, Radial; Led Color Kingbright L-819SRSGC-CC

Description
LED, 10MM, RED / GREEN, RADIAL; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Viewing Angle:50°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 600mcd, G 150mcd; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, 10MM, RED / GREEN, RADIAL; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Viewing Angle:50°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 600mcd, G 150mcd; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 10Mm, Red / Green, Radial; Led Color Kingbright - 26M0070 - Newark, An Avnet Company
Chicago, IL, United States
Led, 10Mm, Red / Green, Radial; Led Color Kingbright
26M0070
Led, 10Mm, Red / Green, Radial; Led Color Kingbright 26M0070
LED, 10MM, RED / GREEN, RADIAL; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Viewing Angle:50°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 600mcd, G 150mcd; MSL:- RoHS Compliant: Yes

LED, 10MM, RED / GREEN, RADIAL; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Viewing Angle:50°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 600mcd, G 150mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M0070
Product Name Led, 10Mm, Red / Green, Radial; Led Color Kingbright
LED Package: T-3 (10mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details