Kingbright Corporation LEDs L-793YD

Description
Yellow diffused LED,L793YD 20mA
Request a Quote Datasheet
Description
Yellow diffused LED,L793YD 20mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2471814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Yellow diffused LED,L793YD 20mA

Yellow diffused LED,L793YD 20mA

Supplier's Site
Led, Yellow, 8Mm, 50Mcd, 590Nm; Led Color Kingbright - 06M3295 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 8Mm, 50Mcd, 590Nm; Led Color Kingbright
06M3295
Led, Yellow, 8Mm, 50Mcd, 590Nm; Led Color Kingbright 06M3295
LED, YELLOW, 8MM, 50MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:8mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:50mcd; Viewing Angle:50°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, YELLOW, 8MM, 50MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:8mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:50mcd; Viewing Angle:50°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2471814 06M3295
Product Name LEDs Led, Yellow, 8Mm, 50Mcd, 590Nm; Led Color Kingbright
LED Package: 8mm 8mm
LED Type Yellow; Yellow Yellow; Yellow
Peak Wavelength 588 nm (5880 Å) 590 nm (5900 Å)
Viewing Angle 60 degrees 50 degrees
Luminous Intensity 50 milliCandela 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details