Kingbright Corporation LED Indication - Discrete WP710A10LVBC/D

Description
Blue 470nm LED Indication - Discrete 2.65V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 2.65V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1914-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1914-ND
LED Indication - Discrete 754-1914-ND
Blue 470nm LED Indication - Discrete 2.65V Radial

Blue 470nm LED Indication - Discrete 2.65V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP710A10LVBC/D
Standard LEDs - Through Hole WP710A10LVBC/D
Standard LEDs - Through Hole 3MM LOW CURRENT BLUE LED

Standard LEDs - Through Hole 3MM LOW CURRENT BLUE LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1914-ND WP710A10LVBC/D
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details
High brightness chip LED with reflector - SML-Z14P4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Green
Peak Wavelength 561 nm (5610 Å)
View Details
2 suppliers