Kingbright Corporation LED Indication - Discrete WP710A10SRC/E

Description
Red 640nm LED Indication - Discrete 1.85V Radial
Request a Quote Datasheet
Description
Red 640nm LED Indication - Discrete 1.85V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1604-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1604-ND
LED Indication - Discrete 754-1604-ND
Red 640nm LED Indication - Discrete 1.85V Radial

Red 640nm LED Indication - Discrete 1.85V Radial

Buy Now Datasheet
LED RED CLEAR T-1 T/H - 432-WP710A10SRC/E - Utmel Electronic Limited
Hong Kong, China
LED RED CLEAR T-1 T/H
432-WP710A10SRC/E
LED RED CLEAR T-1 T/H 432-WP710A10SRC/E
LED RED CLEAR T-1 T/H

LED RED CLEAR T-1 T/H

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP710A10SRC/E
Standard LEDs - Through Hole WP710A10SRC/E
Standard LEDs - Through Hole Red 900mcd 640nm 34 deg Water Clear

Standard LEDs - Through Hole Red 900mcd 640nm 34 deg Water Clear

Buy Now Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1604-ND 432-WP710A10SRC/E WP710A10SRC/E
Product Name LED Indication - Discrete LED RED CLEAR T-1 T/H Standard LEDs - Through Hole
LED Package: Radial
LED Type Red Red; Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å)
Viewing Angle 34 degrees 34 degrees
Luminous Intensity 900 milliCandela 900 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N6-XX53-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
High Brightness SMT Round/Oval LED Lamps - ALMD-LL36-WZ002 - Broadcom Inc.
Specs
LED Package: Oval AlInGaP/InGaN
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers