Kingbright Corporation 3MM BLINKING RED LED WP36BID

Description
Features and Applications T-1 package with rectangular base With built-in blinking IC. Operation voltage from 3.5V to 14V Blinking frequency from 3.0HZ to 1.5Hz RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Description
Features and Applications T-1 package with rectangular base With built-in blinking IC. Operation voltage from 3.5V to 14V Blinking frequency from 3.0HZ to 1.5Hz RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM BLINKING RED LED - WP36BID - Kingbright Corporation
City of Industry, CA, USA
3MM BLINKING RED LED
WP36BID
3MM BLINKING RED LED WP36BID
Features and Applications T-1 package with rectangular base With built-in blinking IC. Operation voltage from 3.5V to 14V Blinking frequency from 3.0HZ to 1.5Hz RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • T-1 package with rectangular base
  • With built-in blinking IC.
  • Operation voltage from 3.5V to 14V
  • Blinking frequency from 3.0HZ to 1.5Hz
  • RoHS compliant
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP36BID
Standard LEDs - Through Hole WP36BID
Standard LEDs - Through Hole Red Blinking LED 617nm, 25 mcd

Standard LEDs - Through Hole Red Blinking LED 617nm, 25 mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP36BID WP36BID
Product Name 3MM BLINKING RED LED Standard LEDs - Through Hole
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
High brightness Lens Type LED - CSL0901DT - ROHM Semiconductor USA, LLC
Specs
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Optical Power Output 50 milliwatts
View Details
4 suppliers
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details