Kingbright Corporation LEDs L-934SGC

Description
Green water-clear T-1 LED, L-934SGC
Request a Quote Datasheet
Description
Green water-clear T-1 LED, L-934SGC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2471606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green water-clear T-1 LED, L-934SGC

Green water-clear T-1 LED, L-934SGC

Supplier's Site
Led, Green, T-1 (3Mm), 150Mcd, 568Nm; Led Color Kingbright - 26M0083 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 150Mcd, 568Nm; Led Color Kingbright
26M0083
Led, Green, T-1 (3Mm), 150Mcd, 568Nm; Led Color Kingbright 26M0083
LED, GREEN, T-1 (3MM), 150MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:150mcd; Viewing Angle:50°; Product Range:-RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 150MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:150mcd; Viewing Angle:50°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2471606 26M0083
Product Name LEDs Led, Green, T-1 (3Mm), 150Mcd, 568Nm; Led Color Kingbright
LED Package: 3 x 4.6mm T-1 (3mm)
LED Type Green; Clear Green; Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 50 degrees 50 degrees
Luminous Intensity 150 milliCandela 150 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details