Kingbright Corporation LEDs L-937GYW

Description
Grn-yel diffused LED,L937GYW 25/30mA 3mm
Request a Quote Datasheet
Description
Grn-yel diffused LED,L937GYW 25/30mA 3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2285663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Grn-yel diffused LED,L937GYW 25/30mA 3mm

Grn-yel diffused LED,L937GYW 25/30mA 3mm

Supplier's Site
Led, 3Mm, Green/yellow; Led Color Kingbright - 26M0087 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Green/yellow; Led Color Kingbright
26M0087
Led, 3Mm, Green/yellow; Led Color Kingbright 26M0087
LED, 3MM, GREEN/YELLOW; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:Y 30mA, G 25mA; Luminous Intensity / Color:Y 8mcd, G 20mcd; Product Range:-RoHS Compliant: Yes

LED, 3MM, GREEN/YELLOW; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:Y 30mA, G 25mA; Luminous Intensity / Color:Y 8mcd, G 20mcd; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2285663 26M0087
Product Name LEDs Led, 3Mm, Green/yellow; Led Color Kingbright
LED Package: 3mm T-1 (3mm)
LED Type Yellow; Green; Clear Yellow; Green; Green, Yellow
Peak Wavelength 568 to 588 nm (5680 to 5880 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details