Kingbright Corporation 4MM CYLINDRICAL GREEN LED WP1413SGDL

Description
Features and Applications Low power consumption Cylindrical type, flat top Convex cathod mark on body Viewing angle - 100° RoHS compliang Indicator applications Status indicator Signage application Industrial equipment
Datasheet
Description
Features and Applications Low power consumption Cylindrical type, flat top Convex cathod mark on body Viewing angle - 100° RoHS compliang Indicator applications Status indicator Signage application Industrial equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4MM CYLINDRICAL GREEN LED - WP1413SGDL - Kingbright Corporation
City of Industry, CA, USA
4MM CYLINDRICAL GREEN LED
WP1413SGDL
4MM CYLINDRICAL GREEN LED WP1413SGDL
Features and Applications Low power consumption Cylindrical type, flat top Convex cathod mark on body Viewing angle - 100° RoHS compliang Indicator applications Status indicator Signage application Industrial equipment

Features and Applications

  • Low power consumption
  • Cylindrical type, flat top
  • Convex cathod mark on body
  • Viewing angle - 100°
  • RoHS compliang
  • Indicator applications
  • Status indicator
  • Signage application
  • Industrial equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP1413SGDL
Product Name 4MM CYLINDRICAL GREEN LED
LED Package: Cylindrical-4mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757448 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details