Kingbright Corporation 3MM RIGHT ANGLE R/Y LED WP130WDT/EYW

Description
Features and Applications Pre-trimmed leads for PCB mounting 3 leads with common lead Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Pre-trimmed leads for PCB mounting 3 leads with common lead Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM RIGHT ANGLE R/Y LED - WP130WDT/EYW - Kingbright Corporation
City of Industry, CA, USA
3MM RIGHT ANGLE R/Y LED
WP130WDT/EYW
3MM RIGHT ANGLE R/Y LED WP130WDT/EYW
Features and Applications Pre-trimmed leads for PCB mounting 3 leads with common lead Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for PCB mounting
  • 3 leads with common lead
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP130WDT/EYW
Standard LEDs - Through Hole WP130WDT/EYW
Standard LEDs - Through Hole Red/Yellow Diffused 625/588nm 30/20mcd

Standard LEDs - Through Hole Red/Yellow Diffused 625/588nm 30/20mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP130WDT/EYW WP130WDT/EYW
Product Name 3MM RIGHT ANGLE R/Y LED Standard LEDs - Through Hole
LED Package: Single-Level 3mm (T1)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3C2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 5700 K
View Details
4 suppliers
LED Indication - Discrete - SML-LXFT0603SOCTR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0603 (1608 Metric)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers