Kingbright Corporation 3.4MM INTERLOCKABLE GRN. INDICATOR WP1384AL/GD

Description
Features and Applications Pre-trimmed leadds for PC mounting Stackable units Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Pre-trimmed leadds for PC mounting Stackable units Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.4MM INTERLOCKABLE GRN. INDICATOR - WP1384AL/GD - Kingbright Corporation
City of Industry, CA, USA
3.4MM INTERLOCKABLE GRN. INDICATOR
WP1384AL/GD
3.4MM INTERLOCKABLE GRN. INDICATOR WP1384AL/GD
Features and Applications Pre-trimmed leadds for PC mounting Stackable units Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leadds for PC mounting
  • Stackable units
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP1384AL/GD
Standard LEDs - Through Hole WP1384AL/GD
Standard LEDs - Through Hole Green 568nm Diffused 20mcd

Standard LEDs - Through Hole Green 568nm Diffused 20mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP1384AL/GD WP1384AL/GD
Product Name 3.4MM INTERLOCKABLE GRN. INDICATOR Standard LEDs - Through Hole
LED Package: Single-Level 3mm (T1)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details