Kingbright Corporation 3MM CYLINDRICAL GREEN LED WP424GDT

Description
Features and Applications Low power consumption Cylindrical type Viewing angle - 100° Available on tape and reel RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Cylindrical type Viewing angle - 100° Available on tape and reel RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM CYLINDRICAL GREEN LED - WP424GDT - Kingbright Corporation
City of Industry, CA, USA
3MM CYLINDRICAL GREEN LED
WP424GDT
3MM CYLINDRICAL GREEN LED WP424GDT
Features and Applications Low power consumption Cylindrical type Viewing angle - 100° Available on tape and reel RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Cylindrical type
  • Viewing angle - 100°
  • Available on tape and reel
  • RoHS compliant
  • Indicator applications
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1304-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1304-ND
LED Indication - Discrete 754-1304-ND
Green 568nm LED Indication - Discrete 2.2V Radial

Green 568nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP424GDT
Standard LEDs - Through Hole WP424GDT
Standard LEDs - Through Hole 3MM FLAT TOP GRN

Standard LEDs - Through Hole 3MM FLAT TOP GRN

Buy Now Datasheet
3MM CYLINDRICAL GREEN LED, LAMP THOLE, BULK - 70062945 - Allied Electronics, Inc.
Fort Worth, TX, USA
3MM CYLINDRICAL GREEN LED, LAMP THOLE, BULK
70062945
3MM CYLINDRICAL GREEN LED, LAMP THOLE, BULK 70062945
3MM CYLINDRICAL GREEN LED, LAMP THOLE, BULK

3MM CYLINDRICAL GREEN LED, LAMP THOLE, BULK

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - WP424GDT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
WP424GDT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) WP424GDT
Plugin,D=3mm Light Emitting Diodes (LED) ROHS

Plugin,D=3mm Light Emitting Diodes (LED) ROHS

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP424GDT 754-1304-ND WP424GDT 70062945 WP424GDT
Product Name 3MM CYLINDRICAL GREEN LED LED Indication - Discrete Standard LEDs - Through Hole 3MM CYLINDRICAL GREEN LED, LAMP THOLE, BULK Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: Cylindrical-3mm (T1) Radial
LED Type Green Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 100 degrees 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
SOT 23 RED SMD LED - AM23ID-F - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: SOT-23 SMD LED
LED Type Red
Peak Wavelength 617 nm (6170 Å)
View Details
4 suppliers