Kingbright Corporation LEDs L-937YYD

Description
Bi-Colour LED Yellow/Yellow 3mm
Request a Quote
Description
Bi-Colour LED Yellow/Yellow 3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8623020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bi-Colour LED Yellow/Yellow 3mm

Bi-Colour LED Yellow/Yellow 3mm

Supplier's Site
LEDs - 1651578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bi-Colour LED Yellow/Yellow 3mm

Bi-Colour LED Yellow/Yellow 3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8623020
Product Name LEDs
LED Package: 2.9 (dia.) x 4.6mm
LED Type Yellow; Yellow
Peak Wavelength 588 nm (5880 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness LED - CLM3A-MKW - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-White Face
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details