Kingbright Corporation 5MM BLINKING RED LED WP56BID

Description
Features and Applications T-1 3/4 package Built-in blinking IC. Operation voltage from 3.5V to 14V Blinking frequency from 3.0Hz to 1.5Hz. RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Description
Features and Applications T-1 3/4 package Built-in blinking IC. Operation voltage from 3.5V to 14V Blinking frequency from 3.0Hz to 1.5Hz. RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM BLINKING RED LED - WP56BID - Kingbright Corporation
City of Industry, CA, USA
5MM BLINKING RED LED
WP56BID
5MM BLINKING RED LED WP56BID
Features and Applications T-1 3/4 package Built-in blinking IC. Operation voltage from 3.5V to 14V Blinking frequency from 3.0Hz to 1.5Hz. RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • T-1 3/4 package
  • Built-in blinking IC.
  • Operation voltage from 3.5V to 14V
  • Blinking frequency from 3.0Hz to 1.5Hz.
  • RoHS compliant
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP56BID
Standard LEDs - Through Hole WP56BID
Standard LEDs - Through Hole Red Blinking LED 625nm, 40 mcd

Standard LEDs - Through Hole Red Blinking LED 625nm, 40 mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP56BID WP56BID
Product Name 5MM BLINKING RED LED Standard LEDs - Through Hole
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details