Kingbright Corporation 3.4MM GAALAS RED RIGHT ANGLE LED WP1384AD/SRD

Description
Features and Applications Right angle housing LED Viewing angle - 60° Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Right angle housing LED Viewing angle - 60° Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.4MM GAALAS RED RIGHT ANGLE LED - WP1384AD/SRD - Kingbright Corporation
City of Industry, CA, USA
3.4MM GAALAS RED RIGHT ANGLE LED
WP1384AD/SRD
3.4MM GAALAS RED RIGHT ANGLE LED WP1384AD/SRD
Features and Applications Right angle housing LED Viewing angle - 60° Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Right angle housing LED
  • Viewing angle - 60°
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet
LED RA 3.4MM 660NM RED DIFF - 432-WP1384AD/SRD - Utmel Electronic Limited
Hong Kong, China
LED RA 3.4MM 660NM RED DIFF
432-WP1384AD/SRD
LED RA 3.4MM 660NM RED DIFF 432-WP1384AD/SRD
LED RA 3.4MM 660NM RED DIFF

LED RA 3.4MM 660NM RED DIFF

Supplier's Site

Technical Specifications

  Kingbright Corporation Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP1384AD/SRD 432-WP1384AD/SRD
Product Name 3.4MM GAALAS RED RIGHT ANGLE LED LED RA 3.4MM 660NM RED DIFF
LED Package: Single-Level 3mm (T1) 3.4mm
LED Type Red Red; Red
Peak Wavelength 640 nm (6400 Å) 660 nm (6600 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details