Kingbright Corporation 4.7MM YELLOW HOUSING LED WP1533BQ/YD

Description
Features and Applications Pre-trimmed leads for pc mounting 4.7mm right angle LED Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Pre-trimmed leads for pc mounting 4.7mm right angle LED Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7MM YELLOW HOUSING LED - WP1533BQ/YD - Kingbright Corporation
City of Industry, CA, USA
4.7MM YELLOW HOUSING LED
WP1533BQ/YD
4.7MM YELLOW HOUSING LED WP1533BQ/YD
Features and Applications Pre-trimmed leads for pc mounting 4.7mm right angle LED Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for pc mounting
  • 4.7mm right angle LED
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP1533BQ/YD
Product Name 4.7MM YELLOW HOUSING LED
LED Package: Single-Level 4.7mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503D-WAN-CCBDB231-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details