Kingbright Corporation 3MM RED/GRN LED WP115WEGW

Description
Features and Applications Bi-color T-1 LED lamp Low power consumption 3 leads with one common lead Viewing angle - 60° RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet
Description
Features and Applications Bi-color T-1 LED lamp Low power consumption 3 leads with one common lead Viewing angle - 60° RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM RED/GRN LED - WP115WEGW - Kingbright Corporation
City of Industry, CA, USA
3MM RED/GRN LED
WP115WEGW
3MM RED/GRN LED WP115WEGW
Features and Applications Bi-color T-1 LED lamp Low power consumption 3 leads with one common lead Viewing angle - 60° RoHS compliant Indicator applications Status indicator Industrial equipment

Features and Applications

  • Bi-color T-1 LED lamp
  • Low power consumption
  • 3 leads with one common lead
  • Viewing angle - 60°
  • RoHS compliant
  • Indicator applications
  • Status indicator
  • Industrial equipment
Supplier's Site Datasheet
LED Indication - Discrete - 754-1709-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1709-ND
LED Indication - Discrete 754-1709-ND
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red Radial - 3 Leads

Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red Radial - 3 Leads

Buy Now Datasheet
LED GREEN/RED DIFFUSED T-1 T/H - 432-WP115WEGW - Utmel Electronic Limited
Hong Kong, China
LED GREEN/RED DIFFUSED T-1 T/H
432-WP115WEGW
LED GREEN/RED DIFFUSED T-1 T/H 432-WP115WEGW
LED GREEN/RED DIFFUSED T-1 T/H

LED GREEN/RED DIFFUSED T-1 T/H

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP115WEGW
Standard LEDs - Through Hole WP115WEGW
Standard LEDs - Through Hole RED/GRN WHT DIFF

Standard LEDs - Through Hole RED/GRN WHT DIFF

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP115WEGW 754-1709-ND 432-WP115WEGW WP115WEGW
Product Name 3MM RED/GRN LED LED Indication - Discrete LED GREEN/RED DIFFUSED T-1 T/H Standard LEDs - Through Hole
LED Package: Round Bi-Color Radial - 3 Leads
LED Type Red; Green Red; Green; Multi-Colored Red; Green; Green, Red
Peak Wavelength 568 to 617 nm (5680 to 6170 Å) 565 to 627 nm (5650 to 6270 Å) 565 to 627 nm (5650 to 6270 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Luminous Intensity 40 milliCandela 20 to 40 milliCandela 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED Indication - Discrete - 516-AAMD-CB33-STC02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details