Kingbright Corporation LED Indication - Discrete WP7083SYDK/J3

Description
Yellow 590nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2135-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2135-ND
LED Indication - Discrete 754-2135-ND
Yellow 590nm LED Indication - Discrete 2V Radial

Yellow 590nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
LED LAMP/BULB - 81152542 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
81152542
LED LAMP/BULB 81152542
LED, RADIAL, YELLOW, 900 MCD, 2 V, 20 MA. FREE 2 YEAR RADWELL WARRANTY

LED, RADIAL, YELLOW, 900 MCD, 2 V, 20 MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2135-ND 81152542
Product Name LED Indication - Discrete LED LAMP/BULB
LED Package: Radial
LED Type Yellow Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LED Indication - Discrete - 516-AAMD-CB33-STC02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details