The WP44GD is a 4mm Green Light Emitting Diode (LED) manufactured by Kingbright Corporation, utilizing Gallium Phosphide technology. It features a low power consumption design and is suitable for versatile mounting on printed circuit boards or panels. The LED has a typical luminous intensity of 16 millicandelas at a forward current of 10mA, with a viewing angle of 80 degrees. This component operates with a forward voltage range of 2.0 to 2.4 volts and can handle a maximum forward current of 25mA, with a peak forward current of 140mA for short durations. The device is rated for an operating temperature range of -40°C to +85°C and is RoHS compliant, making it suitable for various applications including status indicators, signage, and decorative lighting. Engineers should consider the WP44GD for projects requiring reliable and efficient green LED solutions, particularly in environments where low power consumption and durability are essential.
Standard LEDs - Through Hole Green Diffused 4mm 565nm 20mcd 80deg
| Kingbright Corporation | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | WP44GD | 754-WP44GD-ND | WP44GD |
| Product Name | 4MM GRN.LED | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | Round-4mm | Radial | |
| LED Type | Green | Green | |
| Peak Wavelength | 568 nm (5680 Å) | 565 nm (5650 Å) | |
| Viewing Angle | 80 degrees | 80 degrees |