Kingbright Corporation 5MM GAALAS LED WP63SRD

Description
Features and Applications Low profile Low power consumption Viewing angle - 30° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low profile Low power consumption Viewing angle - 30° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM GAALAS LED - WP63SRD - Kingbright Corporation
City of Industry, CA, USA
5MM GAALAS LED
WP63SRD
5MM GAALAS LED WP63SRD
Features and Applications Low profile Low power consumption Viewing angle - 30° Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low profile
  • Low power consumption
  • Viewing angle - 30°
  • Package: 500pcs / bag
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1476-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1476-ND
LED Indication - Discrete 754-1476-ND
Red 640nm LED Indication - Discrete 1.85V Radial

Red 640nm LED Indication - Discrete 1.85V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP63SRD
Standard LEDs - Through Hole WP63SRD
Standard LEDs - Through Hole RED DIFFUSED

Standard LEDs - Through Hole RED DIFFUSED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP63SRD 754-1476-ND WP63SRD
Product Name 5MM GAALAS LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 5mm (T1 3/4) Viewing Angle 60+ Radial
LED Type Red Red
Peak Wavelength 640 nm (6400 Å) 655 nm (6550 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - 1497-1357-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Viewing Angle 35 degrees
View Details