Kingbright Corporation 5MM BI COLOR R/Y RIGHT ANGLE LED WP150A9VS/EYW

Description
Features and Applications Pre-trimmed leads for PCB mounting Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Pre-trimmed leads for PCB mounting Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM BI COLOR R/Y RIGHT ANGLE LED - WP150A9VS/EYW - Kingbright Corporation
City of Industry, CA, USA
5MM BI COLOR R/Y RIGHT ANGLE LED
WP150A9VS/EYW
5MM BI COLOR R/Y RIGHT ANGLE LED WP150A9VS/EYW
Features and Applications Pre-trimmed leads for PCB mounting Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for PCB mounting
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP150A9VS/EYW
Product Name 5MM BI COLOR R/Y RIGHT ANGLE LED
LED Package: Single-Level 5mm (T1 3/4)
Unlock Full Specs
to access all available technical data

Similar Products