Kingbright Corporation 3MM RIGHT ANGLE G/Y LED WP130WDT/GYW

Description
Features and Applications Pre-trimmed leads for PCB mounting 3 leads with common lead Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Pre-trimmed leads for PCB mounting 3 leads with common lead Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM RIGHT ANGLE G/Y LED - WP130WDT/GYW - Kingbright Corporation
City of Industry, CA, USA
3MM RIGHT ANGLE G/Y LED
WP130WDT/GYW
3MM RIGHT ANGLE G/Y LED WP130WDT/GYW
Features and Applications Pre-trimmed leads for PCB mounting 3 leads with common lead Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for PCB mounting
  • 3 leads with common lead
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP130WDT/GYW
Product Name 3MM RIGHT ANGLE G/Y LED
LED Package: Single-Level 3mm (T1)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SLI-343P8G3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
LED Indication - Discrete - XZDGK105S - 001361-XZDGK105S - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 125 degrees
View Details
2 suppliers