Kingbright Corporation LED Indication - Discrete WP710A10GD5V

Description
Green 568nm LED Indication - Discrete 5V Radial
Request a Quote Datasheet
Description
Green 568nm LED Indication - Discrete 5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1891-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1891-ND
LED Indication - Discrete 754-1891-ND
Green 568nm LED Indication - Discrete 5V Radial

Green 568nm LED Indication - Discrete 5V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP710A10GD5V
Standard LEDs - Through Hole WP710A10GD5V
Standard LEDs - Through Hole Grn 25mcd 568nm 40 deg 5V resistor

Standard LEDs - Through Hole Grn 25mcd 568nm 40 deg 5V resistor

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1891-ND WP710A10GD5V
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details