Kingbright Corporation LEDs L-934ND

Description
Orange diffused LED,L934ND 30mA 3mm
Request a Quote Datasheet
Description
Orange diffused LED,L934ND 30mA 3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2285938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Orange diffused LED,L934ND 30mA 3mm

Orange diffused LED,L934ND 30mA 3mm

Supplier's Site
Led, Orange, T-1 (3Mm), 30Mcd, 610Nm; Led Color Kingbright - 26M0081 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, T-1 (3Mm), 30Mcd, 610Nm; Led Color Kingbright
26M0081
Led, Orange, T-1 (3Mm), 30Mcd, 610Nm; Led Color Kingbright 26M0081
LED, ORANGE, T-1 (3MM), 30MCD, 610NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.05V; Wavelength Typ:610nm; Luminous Intensity:30mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, ORANGE, T-1 (3MM), 30MCD, 610NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.05V; Wavelength Typ:610nm; Luminous Intensity:30mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2285938 26M0081
Product Name LEDs Led, Orange, T-1 (3Mm), 30Mcd, 610Nm; Led Color Kingbright
LED Package: 3mm T-1 (3mm)
LED Type Orange; Orange Orange; Orange
Peak Wavelength 610 nm (6100 Å) 610 nm (6100 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 30 milliCandela 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - C503B-ACN-CY0Z0342-030TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details
3 suppliers