Kingbright Corporation 4MM CYLINDRICAL GREEN LED WP1413GDT

Description
Features and Applications Low power consumption Cylindrical type, flat top Convex cathod mark on body Viewing angle - 100° RoHS compliang Indicator applications Status indicator Signage application Industrial equipment
Datasheet
Description
Features and Applications Low power consumption Cylindrical type, flat top Convex cathod mark on body Viewing angle - 100° RoHS compliang Indicator applications Status indicator Signage application Industrial equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4MM CYLINDRICAL GREEN LED - WP1413GDT - Kingbright Corporation
City of Industry, CA, USA
4MM CYLINDRICAL GREEN LED
WP1413GDT
4MM CYLINDRICAL GREEN LED WP1413GDT
Features and Applications Low power consumption Cylindrical type, flat top Convex cathod mark on body Viewing angle - 100° RoHS compliang Indicator applications Status indicator Signage application Industrial equipment

Features and Applications

  • Low power consumption
  • Cylindrical type, flat top
  • Convex cathod mark on body
  • Viewing angle - 100°
  • RoHS compliang
  • Indicator applications
  • Status indicator
  • Signage application
  • Industrial equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP1413GDT
Product Name 4MM CYLINDRICAL GREEN LED
LED Package: Cylindrical-4mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Specs
LED Package: T-1 3/4
LED Type Yellow; Green; Multi-Colored
Viewing Angle 100 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details