Kingbright Corporation 5MM BI-COLOR GRN/YEL LED WP59GYC

Description
Features and Applications Low power consumption 3 leads with one common lead Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption 3 leads with one common lead Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM BI-COLOR GRN/YEL LED - WP59GYC - Kingbright Corporation
City of Industry, CA, USA
5MM BI-COLOR GRN/YEL LED
WP59GYC
5MM BI-COLOR GRN/YEL LED WP59GYC
Features and Applications Low power consumption 3 leads with one common lead Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • 3 leads with one common lead
  • Package: 500pcs / bag
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1473-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1473-ND
LED Indication - Discrete 754-1473-ND
Green, Yellow 568nm Green, 588nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow Radial - 3 Leads

Green, Yellow 568nm Green, 588nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow Radial - 3 Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP59GYC
Standard LEDs - Through Hole WP59GYC
Standard LEDs - Through Hole Grn Yellow 568 588nm Water Clr 150 60mcd

Standard LEDs - Through Hole Grn Yellow 568 588nm Water Clr 150 60mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP59GYC 754-1473-ND WP59GYC
Product Name 5MM BI-COLOR GRN/YEL LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Round Bi-Color Radial - 3 Leads
LED Type Yellow; Green Yellow; Green; Multi-Colored
Peak Wavelength 568 to 588 nm (5680 to 5880 Å) 565 to 590 nm (5650 to 5900 Å)
Viewing Angle 24 degrees 24 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - SML-LX2832IYC-TR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-PLCC
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 585 to 635 nm (5850 to 6350 Å)
View Details