Kingbright Corporation 2MM FLAT TOP YEL.LED WP13YD

Description
Features and Applications Low power consumption Cylindrical type, flat top Convex cathod mark on body Viewing angle - 100° RoHS compliang Indicator applications Status indicator Signage application Industrial equipment
Datasheet
Description
Features and Applications Low power consumption Cylindrical type, flat top Convex cathod mark on body Viewing angle - 100° RoHS compliang Indicator applications Status indicator Signage application Industrial equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM FLAT TOP YEL.LED - WP13YD - Kingbright Corporation
City of Industry, CA, USA
2MM FLAT TOP YEL.LED
WP13YD
2MM FLAT TOP YEL.LED WP13YD
Features and Applications Low power consumption Cylindrical type, flat top Convex cathod mark on body Viewing angle - 100° RoHS compliang Indicator applications Status indicator Signage application Industrial equipment

Features and Applications

  • Low power consumption
  • Cylindrical type, flat top
  • Convex cathod mark on body
  • Viewing angle - 100°
  • RoHS compliang
  • Indicator applications
  • Status indicator
  • Signage application
  • Industrial equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP13YD
Product Name 2MM FLAT TOP YEL.LED
LED Package: Cylindrical-2mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details