Kingbright Corporation 2X5MM GAALAS RED LED WP113SRDT

Description
Features and Applications Low power consumption Rectangular LED lamp with uniform light output Viewing angle - 110° RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet
Description
Features and Applications Low power consumption Rectangular LED lamp with uniform light output Viewing angle - 110° RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X5MM GAALAS RED LED - WP113SRDT - Kingbright Corporation
City of Industry, CA, USA
2X5MM GAALAS RED LED
WP113SRDT
2X5MM GAALAS RED LED WP113SRDT
Features and Applications Low power consumption Rectangular LED lamp with uniform light output Viewing angle - 110° RoHS compliant Indicator applications Status indicator Industrial equipment

Features and Applications

  • Low power consumption
  • Rectangular LED lamp with uniform light output
  • Viewing angle - 110°
  • RoHS compliant
  • Indicator applications
  • Status indicator
  • Industrial equipment
Supplier's Site Datasheet
LED Indication - Discrete - 754-1202-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1202-ND
LED Indication - Discrete 754-1202-ND
Red 640nm LED Indication - Discrete 1.85V Radial

Red 640nm LED Indication - Discrete 1.85V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP113SRDT
Standard LEDs - Through Hole WP113SRDT
Standard LEDs - Through Hole Red 640nm Diffused 80mcd

Standard LEDs - Through Hole Red 640nm Diffused 80mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP113SRDT 754-1202-ND WP113SRDT
Product Name 2X5MM GAALAS RED LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Rectangular-2X5mm Radial
LED Type Red Red
Peak Wavelength 640 nm (6400 Å) 655 nm (6550 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details