Kingbright Corporation 1.8MM RED LED WP4060SRD

Description
Features and Applications Low power consumption 1.8mm diameter small size LED lamp Versatile mounting on PCB or panel Viewing angle - 70° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application
Request a Quote Datasheet
Description
Features and Applications Low power consumption 1.8mm diameter small size LED lamp Versatile mounting on PCB or panel Viewing angle - 70° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8MM RED LED - WP4060SRD - Kingbright Corporation
City of Industry, CA, USA
1.8MM RED LED
WP4060SRD
1.8MM RED LED WP4060SRD
Features and Applications Low power consumption 1.8mm diameter small size LED lamp Versatile mounting on PCB or panel Viewing angle - 70° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application

Features and Applications

  • Low power consumption
  • 1.8mm diameter small size LED lamp
  • Versatile mounting on PCB or panel
  • Viewing angle - 70°
  • RoHS compliant
  • Indicator applications
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
  • Signage application
Supplier's Site Datasheet
LED Indication - Discrete - 754-1375-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1375-ND
LED Indication - Discrete 754-1375-ND
Red 640nm LED Indication - Discrete 1.85V Radial

Red 640nm LED Indication - Discrete 1.85V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP4060SRD
Standard LEDs - Through Hole WP4060SRD
Standard LEDs - Through Hole Red 640nm 200mcd 70 Deg Diffused

Standard LEDs - Through Hole Red 640nm 200mcd 70 Deg Diffused

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP4060SRD 754-1375-ND WP4060SRD
Product Name 1.8MM RED LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Round-1.8mm Radial
LED Type Red Red
Peak Wavelength 640 nm (6400 Å) 655 nm (6550 Å)
Viewing Angle 70 degrees 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N6-A333-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details