Kingbright Corporation 3MM.RA.G/Y LED WP42WUM/GYW

Description
Features and Applications Pre-trimmed leads of pc mounting Bi-color right angle LED Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Pre-trimmed leads of pc mounting Bi-color right angle LED Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM.RA.G/Y LED - WP42WUM/GYW - Kingbright Corporation
City of Industry, CA, USA
3MM.RA.G/Y LED
WP42WUM/GYW
3MM.RA.G/Y LED WP42WUM/GYW
Features and Applications Pre-trimmed leads of pc mounting Bi-color right angle LED Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads of pc mounting
  • Bi-color right angle LED
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP42WUM/GYW
Product Name 3MM.RA.G/Y LED
LED Package: Single-Level 3mm (T1)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Led, 3W, Aveon, Wrm Wht, 153Lm; Product Range Broadcom - 36AJ8253 - Newark, An Avnet Company
Specs
LED Type White
Viewing Angle 140 degrees
View Details
Optoelectronics - LED Indication - Discrete - 1241840-SML-LX0201NWD-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type White; White
Viewing Angle 110 degrees
Forward Voltage 2.8 volts
View Details
3 suppliers