Features and Applications
Win Source Part Number: 1104714-WP7104ALUP/2
Category: Optoelectronics>LEDs
Color: Green (x 2)
Package: Tape & Reel
Voltage Rating: 2.2V
Standard Package: 250
Configuration: 2 High
Viewing Angle: 40°
Millicandela Rating: 22.5mcd
Wavelength - Peak: 568nm
Current: 20mA
Lens Type: Diffused, Tinted
Mounting Type: Surface Mount, Right Angle
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Alternative Parts (Cross-Reference): WP934EB/2GD; WP934SA/3GD; WP934CB/GD; 591-2304-013F; SSL-LX3044PGD; 5110F5WP7104ALUP-2GD
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1236-1,754-1236-
Base Product Number: WP7104
| Kingbright Corporation | Win Source Electronics | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | WP7104ALUP/2GD-0L | 1104714-WP7104ALUP/2GD-0L |
| Product Name | 3MM BI-LEVEL GREEN SMD HOUSING LED | Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs |
| LED Package: | SMD CBI | |
| LED Type | Green | Green; Green (x 2) |
| Peak Wavelength | 568 nm (5680 Å) | 568 nm (5680 Å) |
| Viewing Angle | 40 degrees | 40 degrees |