Kingbright Corporation LEDs L-937EGW

Description
Kingbright L-937EGW LED
Request a Quote Datasheet
Description
Kingbright L-937EGW LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2285641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-937EGW LED

Kingbright L-937EGW LED

Supplier's Site
Led, 3Mm, He-Red/green; Led Color Kingbright - 26M0085 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, He-Red/green; Led Color Kingbright
26M0085
Led, 3Mm, He-Red/green; Led Color Kingbright 26M0085
LED, 3MM, HE-RED/GREEN; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 20mcd, G 20mcd; Product Range:- RoHS Compliant: Yes

LED, 3MM, HE-RED/GREEN; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 20mcd, G 20mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2285641 26M0085
Product Name LEDs Led, 3Mm, He-Red/green; Led Color Kingbright
LED Package: 3 x 4.6mm T-1 (3mm)
LED Type Red; Green; Clear Red; Green; Green, Red
Peak Wavelength 568 to 625 nm (5680 to 6250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details