Kingbright Corporation 5X5MM GRN.LED WP1553GDT

Description
Features and Applications Low power consumption Viewing angle - 110° Lead free RoHS compliant Flush mount panel indicator Ideal for backlighting Indicator applications Status indicator
Datasheet
Description
Features and Applications Low power consumption Viewing angle - 110° Lead free RoHS compliant Flush mount panel indicator Ideal for backlighting Indicator applications Status indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5X5MM GRN.LED - WP1553GDT - Kingbright Corporation
City of Industry, CA, USA
5X5MM GRN.LED
WP1553GDT
5X5MM GRN.LED WP1553GDT
Features and Applications Low power consumption Viewing angle - 110° Lead free RoHS compliant Flush mount panel indicator Ideal for backlighting Indicator applications Status indicator

Features and Applications

  • Low power consumption
  • Viewing angle - 110°
  • Lead free
  • RoHS compliant
  • Flush mount panel indicator
  • Ideal for backlighting
  • Indicator applications
  • Status indicator
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP1553GDT
Product Name 5X5MM GRN.LED
LED Package: Rectangular-5X5mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI80 - ASMT-QWBG-NFHBE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 60 degrees
View Details