Kingbright Corporation Datasheets for Light Emitting Diodes (LED)
Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications.
Light Emitting Diodes (LED): Learn more
| Product Name | Notes |
|---|---|
| 3.0X2.0MM RA. BLUE SMD LED | |
| 3.0X2.0MM RA. GREEN SMD LED | |
| 3.0X2.0MM RA. ORANGE SMD LED | |
| 3.0X2.0MM RA. RED SMD LED | |
| 3.0X2.0MM RA. YELLOW SMD LED | |
| 3.5X2.8MM YELLOW SMD LED | |
| Features and Applications 1.0 x 0.5 x 0.5mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal... | |
| Features and Applications 1.6 x 0.8 x 0.45mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS... | |
| Features and Applications 1.6 x 0.8 x 0.5mm (LxWxH) SMT LED Compact Bi-color Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level... | |
| Features and Applications 1.6 x 0.8 x 0.65mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS... | |
| Features and Applications 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS... | |
| Features and Applications 1.6 x 1.25x 0.65mm (LxWxH) SMT LED Compact Bi-color Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant... | |
| Features and Applications 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED Low profile Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal... | |
| Features and Applications 2.0 x 1.25 x 0.4mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal... | |
| Features and Applications 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level :... | |
| Features and Applications 3.0 x 1.5 x 1.4mm (LxWxH) SMT LED Inner dome lens Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal... | |
| Features and Applications 3.0 x 1.5 x 1.4mm (LxWxH) SMT LED Inner dome lens Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable... | |
| Features and Applications 3.0 x 2.5 x 1.4mm (LxWxH) SMT LED Bi-color Inner lens type Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Coupling with light... | |
| Features and Applications 3.2 x 1.6 x 0.75mm (LxWxH) SMT LED Wide viewing angle Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level :... | |
| Features and Applications 3.2 x 2.4 x 2.4mm (LxWxH) SMT LED Narrow viewing angle 20° Low power consumption Package: 1500pcs / reel Moisture sensitivity level : level 3 RoHS compliant... | |
| Features and Applications 3.2 x 2.7 x 1.1mm (LxWxH) SMT LED Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer... | |
| Features and Applications 3.2 x 3.6 x 1.1mm (LxWxH) SMT LED Chips can be controlled separately Outstanding material efficiency Can produce any color in visible spectrum including white. Package: 1000pcs... | |
| Features and Applications 3.5 x 2.8 x 3.2mm (LxWxH) SMT LED Narrow viewing angle 40° Package: 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting... | |
| Features and Applications 3.8 x 2.0 x 3.2mm (LxWxH) SMT LED Oval shape lens Narrow viewing angle 60°(H) and 35°(V) Package: 500pcs / reel Moisture sensitivity level : level 3... | |
| Features and Applications 4.5 x 2.0 x 2.8mm (LxWxH) SMT LED Low power consumption Narrow viewing angle 20° Package: 1000pcs / reel Moisture sensitivity level : level 3 RoHS compliant... | |
| Features and Applications Righ angle SMT LED 3.0 x 1.0 x 1.5mm Wide viewing angle Can produce any color in visible spectrum including white. Tinned pads for improved solderability Package:... | |
| Features and Applications Righ angle SMT LED 3.0 x 1.0 x 2.0 mm Bi-color with common anode Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3... | |
| Features and Applications Right angle bi-color LED with dome lens 3.0 x 2.0 x 2.8mm Narrow viewing angle 15° Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity... | |
| Features and Applications Top emtting bi-color LED with dome lens 3.2 x 2.4 x 2.4mm (LxWxH) Narrow viewing angle 20° Low power consumption Package: 1500pcs / reel Moisture sensitivity level... | |
| Features and Applications Ultra-Thin SMT LED 1.6 x 0.8 x 0.25mm (LxWxH) Wide viewing angle Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3... |
| << Prev | Next >> |