Kingbright Corporation 5MM OVAL BLUE LED WP5603QBDL/SD/G

Description
Features and Applications Low power consumption Viewing angle - 80°(H) 40°(V) Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Viewing angle - 80°(H) 40°(V) Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM OVAL BLUE LED - WP5603QBDL/SD/G - Kingbright Corporation
City of Industry, CA, USA
5MM OVAL BLUE LED
WP5603QBDL/SD/G
5MM OVAL BLUE LED WP5603QBDL/SD/G
Features and Applications Low power consumption Viewing angle - 80°(H) 40°(V) Package: 500pcs / bag RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Viewing angle - 80°(H) 40°(V)
  • Package: 500pcs / bag
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1878-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1878-ND
LED Indication - Discrete 754-1878-ND
Blue 465nm LED Indication - Discrete 3.3V Radial

Blue 465nm LED Indication - Discrete 3.3V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP5603QBDL/SD/G
Standard LEDs - Through Hole WP5603QBDL/SD/G
Standard LEDs - Through Hole Oval Blue 465nm 1500mcd 100/50deg

Standard LEDs - Through Hole Oval Blue 465nm 1500mcd 100/50deg

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP5603QBDL/SD/G 754-1878-ND WP5603QBDL/SD/G
Product Name 5MM OVAL BLUE LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Oval LED Radial
LED Type Blue Blue
Peak Wavelength 465 nm (4650 Å) 461 nm (4610 Å)
Viewing Angle 40 to 80 degrees 40 to 80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Oval LED lamps - SLI-430Y2U - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ4
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers