Kingbright Corporation 3MM BI-COLOR RED/GREEN LED WP3VSURKCGKW

Description
Features and Applications Low power consumption Bi-color with 3 leads Viewing angle - 60° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application
Request a Quote Datasheet
Description
Features and Applications Low power consumption Bi-color with 3 leads Viewing angle - 60° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM BI-COLOR RED/GREEN LED - WP3VSURKCGKW - Kingbright Corporation
City of Industry, CA, USA
3MM BI-COLOR RED/GREEN LED
WP3VSURKCGKW
3MM BI-COLOR RED/GREEN LED WP3VSURKCGKW
Features and Applications Low power consumption Bi-color with 3 leads Viewing angle - 60° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application

Features and Applications

  • Low power consumption
  • Bi-color with 3 leads
  • Viewing angle - 60°
  • RoHS compliant
  • Indicator applications
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
  • Signage application
Supplier's Site Datasheet
LED Indication - Discrete - 754-WP3VSURKCGKW-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-WP3VSURKCGKW-ND
LED Indication - Discrete 754-WP3VSURKCGKW-ND
LED GREEN/RED DIFFUSED T-1 T/H

LED GREEN/RED DIFFUSED T-1 T/H

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP3VSURKCGKW 754-WP3VSURKCGKW-ND
Product Name 3MM BI-COLOR RED/GREEN LED LED Indication - Discrete
LED Package: Round Bi-Color Radial - 3 Leads
LED Type Red; Green Red; Green; Multi-Colored
Peak Wavelength 570 to 630 nm (5700 to 6300 Å) 574 to 645 nm (5740 to 6450 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details
2.8X0.8MM RA WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - AA2810AQWS/D - Kingbright Corporation
Specs
LED Package: Right Angle White SMD LED
LED Type White
Viewing Angle 110 degrees
View Details