Kingbright Corporation 5MM BLINKING RED LED WP56BSRD/B

Description
Features and Applications T-1 3/4 package Built-in blinking IC. Operation voltage from 3.5V to 14V Blinking frequency from 3.0Hz to 1.5Hz. RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications T-1 3/4 package Built-in blinking IC. Operation voltage from 3.5V to 14V Blinking frequency from 3.0Hz to 1.5Hz. RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM BLINKING RED LED - WP56BSRD/B - Kingbright Corporation
City of Industry, CA, USA
5MM BLINKING RED LED
WP56BSRD/B
5MM BLINKING RED LED WP56BSRD/B
Features and Applications T-1 3/4 package Built-in blinking IC. Operation voltage from 3.5V to 14V Blinking frequency from 3.0Hz to 1.5Hz. RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • T-1 3/4 package
  • Built-in blinking IC.
  • Operation voltage from 3.5V to 14V
  • Blinking frequency from 3.0Hz to 1.5Hz.
  • RoHS compliant
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1883-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1883-ND
LED Indication - Discrete 754-1883-ND
Red 640nm LED Indication - Discrete 14V Radial

Red 640nm LED Indication - Discrete 14V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP56BSRD/B
Standard LEDs - Through Hole WP56BSRD/B
Standard LEDs - Through Hole Red Blinking LED 640nm, 200 mcd

Standard LEDs - Through Hole Red Blinking LED 640nm, 200 mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP56BSRD/B 754-1883-ND WP56BSRD/B
Product Name 5MM BLINKING RED LED LED Indication - Discrete Standard LEDs - Through Hole
LED Type Red Red
Peak Wavelength 640 nm (6400 Å) 655 nm (6550 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 70 milliCandela 70 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 16 degrees
View Details