Kingbright Corporation Led, Blue, T-1 (3Mm), 65Mcd, 430Nm; Led Color Kingbright L-934MBDL

Description
LED, BLUE, T-1 (3MM), 65MCD, 430NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:430nm; Luminous Intensity:65mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, T-1 (3MM), 65MCD, 430NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:430nm; Luminous Intensity:65mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, T-1 (3Mm), 65Mcd, 430Nm; Led Color Kingbright - 26M0079 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 (3Mm), 65Mcd, 430Nm; Led Color Kingbright
26M0079
Led, Blue, T-1 (3Mm), 65Mcd, 430Nm; Led Color Kingbright 26M0079
LED, BLUE, T-1 (3MM), 65MCD, 430NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:430nm; Luminous Intensity:65mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, BLUE, T-1 (3MM), 65MCD, 430NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:430nm; Luminous Intensity:65mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M0079
Product Name Led, Blue, T-1 (3Mm), 65Mcd, 430Nm; Led Color Kingbright
LED Package: T-1 (3mm)
LED Type Blue; Blue
Peak Wavelength 430 nm (4300 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Dwarf Star 1 Chip LED Backlight Module - Amber - MD-BW-ES1-Y - ECO Light LED
Specs
LED Type Orange
Optical Power Output 240 milliwatts
View Details