Kingbright Corporation LED Indication - Discrete WP7104VGC/A

Description
Green 525nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1259-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1259-ND
LED Indication - Discrete 754-1259-ND
Green 525nm LED Indication - Discrete 3.2V Radial

Green 525nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-1259-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 34 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details