Kingbright Corporation Optics - LEDs - Light Pipes - PSA23-11SRWA PSA23-11SRWA

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090782-PSA23-11SRWA Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090782-PSA23-11SRWA Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - PSA23-11SRWA - 1090782-PSA23-11SRWA - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - PSA23-11SRWA
1090782-PSA23-11SRWA
Optics - LEDs - Light Pipes - PSA23-11SRWA 1090782-PSA23-11SRWA
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090782-PSA23-11SRWA Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1090782-PSA23-11SRWA
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1090782-PSA23-11SRWA
Product Name Optics - LEDs - Light Pipes - PSA23-11SRWA
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details