Kingbright Corporation 3MM.G/Y.CC.LED WP115WGYW

Description
Features and Applications Bi-color T-1 LED lamp Low power consumption 3 leads with one common lead Viewing angle - 60° RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet
Description
Features and Applications Bi-color T-1 LED lamp Low power consumption 3 leads with one common lead Viewing angle - 60° RoHS compliant Indicator applications Status indicator Industrial equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM.G/Y.CC.LED - WP115WGYW - Kingbright Corporation
City of Industry, CA, USA
3MM.G/Y.CC.LED
WP115WGYW
3MM.G/Y.CC.LED WP115WGYW
Features and Applications Bi-color T-1 LED lamp Low power consumption 3 leads with one common lead Viewing angle - 60° RoHS compliant Indicator applications Status indicator Industrial equipment

Features and Applications

  • Bi-color T-1 LED lamp
  • Low power consumption
  • 3 leads with one common lead
  • Viewing angle - 60°
  • RoHS compliant
  • Indicator applications
  • Status indicator
  • Industrial equipment
Supplier's Site Datasheet
LED Indication - Discrete - 754-1864-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1864-ND
LED Indication - Discrete 754-1864-ND
Green, Yellow 568nm Green, 588nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow Radial - 3 Leads

Green, Yellow 568nm Green, 588nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow Radial - 3 Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP115WGYW
Standard LEDs - Through Hole WP115WGYW
Standard LEDs - Through Hole Grn Yellow 568 588nm Diffused 35 20mcd

Standard LEDs - Through Hole Grn Yellow 568 588nm Diffused 35 20mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP115WGYW 754-1864-ND WP115WGYW
Product Name 3MM.G/Y.CC.LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Round Bi-Color Radial - 3 Leads
LED Type Yellow; Green Yellow; Green; Multi-Colored
Peak Wavelength 568 to 588 nm (5680 to 5880 Å) 565 to 590 nm (5650 to 5900 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - SLR-332DCT32-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
3 suppliers
Specs
Viewing Angle 120 degrees
View Details