Kingbright Corporation LED Indication - Discrete WP710A10WG1C

Description
Green 505nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Green 505nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1608-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1608-ND
LED Indication - Discrete 754-1608-ND
Green 505nm LED Indication - Discrete 3.2V Radial

Green 505nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-1608-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 505 nm (5050 Å)
Viewing Angle 34 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1154-2-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details