Kingbright Corporation LEDs L-934YD

Description
Yellow diffused LED,L934YD 30mA 3mm
Request a Quote
Description
Yellow diffused LED,L934YD 30mA 3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2285966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Yellow diffused LED,L934YD 30mA 3mm

Yellow diffused LED,L934YD 30mA 3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 2285966
Product Name LEDs
LED Package: 3 x 4.6mm
LED Type Yellow; Yellow
Peak Wavelength 588 nm (5880 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details