Kingbright Corporation LEDs L-934YD-5V

Description
Yellow diffused LED w/resistor,L934YD-5V
Request a Quote Datasheet
Description
Yellow diffused LED w/resistor,L934YD-5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2285506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Yellow diffused LED w/resistor,L934YD-5V

Yellow diffused LED w/resistor,L934YD-5V

Supplier's Site
Led, Yellow, T-1 (3Mm), 15Mcd, 588Nm; Led Color Kingbright - 46W4644 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 15Mcd, 588Nm; Led Color Kingbright
46W4644
Led, Yellow, T-1 (3Mm), 15Mcd, 588Nm; Led Color Kingbright 46W4644
LED, YELLOW, T-1 (3MM), 15MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:13mA; Forward Voltage:5V; Wavelength Typ:588nm; Luminous Intensity:15mcd; Viewing Angle:40°; Lens Shape:Round RoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 15MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:13mA; Forward Voltage:5V; Wavelength Typ:588nm; Luminous Intensity:15mcd; Viewing Angle:40°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2285506 46W4644
Product Name LEDs Led, Yellow, T-1 (3Mm), 15Mcd, 588Nm; Led Color Kingbright
LED Package: 3mm T-1 (3mm)
LED Type Yellow; Yellow Yellow; Yellow
Peak Wavelength 588 nm (5880 Å) 588 nm (5880 Å)
Viewing Angle 60 degrees 40 degrees
Luminous Intensity 15 milliCandela 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LEDs - 8091745 - RS Components, Ltd.
Specs
LED Type Clear
Peak Wavelength 596 nm (5960 Å)
Viewing Angle 30 degrees
View Details
3 suppliers