Kingbright Corporation 2.4MM GREEN FLAT TOP LED WP443GDT

Description
Features and Applications Low power consumption Fits 2.4mm hole in panel up to 4mm thick. Viewing angle - 100° RoHS compliant Indicator application Signage application Industrial machinery
Datasheet
Description
Features and Applications Low power consumption Fits 2.4mm hole in panel up to 4mm thick. Viewing angle - 100° RoHS compliant Indicator application Signage application Industrial machinery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4MM GREEN FLAT TOP LED - WP443GDT - Kingbright Corporation
City of Industry, CA, USA
2.4MM GREEN FLAT TOP LED
WP443GDT
2.4MM GREEN FLAT TOP LED WP443GDT
Features and Applications Low power consumption Fits 2.4mm hole in panel up to 4mm thick. Viewing angle - 100° RoHS compliant Indicator application Signage application Industrial machinery

Features and Applications

  • Low power consumption
  • Fits 2.4mm hole in panel up to 4mm thick.
  • Viewing angle - 100°
  • RoHS compliant
  • Indicator application
  • Signage application
  • Industrial machinery
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP443GDT
Product Name 2.4MM GREEN FLAT TOP LED
LED Package: Cylindrical-2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details