Kingbright Corporation LED Indication - Discrete WP7104LSRD

Description
Red 640nm LED Indication - Discrete 1.65V Radial
Request a Quote Datasheet
Description
Red 640nm LED Indication - Discrete 1.65V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1246-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1246-ND
LED Indication - Discrete 754-1246-ND
Red 640nm LED Indication - Discrete 1.65V Radial

Red 640nm LED Indication - Discrete 1.65V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-1246-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1037-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
Specs
LED Type Green
Viewing Angle 60 degrees
Forward Current 0.1000 milliamps
View Details