Kingbright Corporation 1.8MM ORANGE-RED LED WP4060ED

Description
Features and Applications Low power consumption 1.8mm diameter small size LED lamp Versatile mounting on PCB or panel Viewing angle - 70° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application
Datasheet
Description
Features and Applications Low power consumption 1.8mm diameter small size LED lamp Versatile mounting on PCB or panel Viewing angle - 70° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8MM ORANGE-RED LED - WP4060ED - Kingbright Corporation
City of Industry, CA, USA
1.8MM ORANGE-RED LED
WP4060ED
1.8MM ORANGE-RED LED WP4060ED
Features and Applications Low power consumption 1.8mm diameter small size LED lamp Versatile mounting on PCB or panel Viewing angle - 70° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application

Features and Applications

  • Low power consumption
  • 1.8mm diameter small size LED lamp
  • Versatile mounting on PCB or panel
  • Viewing angle - 70°
  • RoHS compliant
  • Indicator applications
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
  • Signage application
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP4060ED
Standard LEDs - Through Hole WP4060ED
Standard LEDs - Through Hole Org 15mcd 625nm 70 deg Diffused

Standard LEDs - Through Hole Org 15mcd 625nm 70 deg Diffused

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP4060ED WP4060ED
Product Name 1.8MM ORANGE-RED LED Standard LEDs - Through Hole
LED Package: Round-1.8mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C4SMF-BJF-CS24Q3T2-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details