Kingbright Corporation Optoelectronics - LED Indication - Discrete WP2060GD

Description
Win Source Part Number: 1104718-WP2060GD Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 70° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 568nm Wavelength - Peak: 565nm Height (Max): 3.10mm Mounting Type: Through Hole Package / Case: Radial Lens Style: Round with Domed Top Lens Size: 1.80mm Dia Alternative Parts (Cross-Reference): WP4060GD; WP63GD; SSL-LX2573GD; WP937EGW; SSL-LX3034GD; 4304H5; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: Q3271958D,754-1213 Base Product Number: WP2060
Request a Quote Datasheet
Description
Win Source Part Number: 1104718-WP2060GD Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 70° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 568nm Wavelength - Peak: 565nm Height (Max): 3.10mm Mounting Type: Through Hole Package / Case: Radial Lens Style: Round with Domed Top Lens Size: 1.80mm Dia Alternative Parts (Cross-Reference): WP4060GD; WP63GD; SSL-LX2573GD; WP937EGW; SSL-LX3034GD; 4304H5; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: Q3271958D,754-1213 Base Product Number: WP2060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1104718-WP2060GD
Optoelectronics - LED Indication - Discrete 1104718-WP2060GD
Win Source Part Number: 1104718-WP2060GD Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 70° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 568nm Wavelength - Peak: 565nm Height (Max): 3.10mm Mounting Type: Through Hole Package / Case: Radial Lens Style: Round with Domed Top Lens Size: 1.80mm Dia Alternative Parts (Cross-Reference): WP4060GD; WP63GD; SSL-LX2573GD; WP937EGW; SSL-LX3034GD; 4304H5; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: Q3271958D,754-1213 Base Product Number: WP2060

Win Source Part Number: 1104718-WP2060GD
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 70°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 10mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 568nm
Wavelength - Peak: 565nm
Height (Max): 3.10mm
Mounting Type: Through Hole
Package / Case: Radial
Lens Style: Round with Domed Top
Lens Size: 1.80mm Dia
Alternative Parts (Cross-Reference): WP4060GD; WP63GD; SSL-LX2573GD; WP937EGW; SSL-LX3034GD; 4304H5;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: Q3271958D,754-1213
Base Product Number: WP2060

Buy Now Datasheet
LED Indication - Discrete - 754-1213-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1213-ND
LED Indication - Discrete 754-1213-ND
Green 568nm LED Indication - Discrete 2.2V Radial

Green 568nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP2060GD
Standard LEDs - Through Hole WP2060GD
Standard LEDs - Through Hole Green 568nm 10mcd 1.8mm 70 deg

Standard LEDs - Through Hole Green 568nm 10mcd 1.8mm 70 deg

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1104718-WP2060GD 754-1213-ND WP2060GD
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - Through Hole
LED Type Green; Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 70 degrees 70 degrees
Forward Voltage 2.2 volts 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-M8N1-A838-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details