Kingbright Corporation 5MM RED LED WP1513EC

Description
Features and Applications Low power consumption Versatile mounting on PCB or panel T-1 3/4 diameter package, tapered type RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Description
Features and Applications Low power consumption Versatile mounting on PCB or panel T-1 3/4 diameter package, tapered type RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM RED LED - WP1513EC - Kingbright Corporation
City of Industry, CA, USA
5MM RED LED
WP1513EC
5MM RED LED WP1513EC
Features and Applications Low power consumption Versatile mounting on PCB or panel T-1 3/4 diameter package, tapered type RoHS compliant Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Versatile mounting on PCB or panel
  • T-1 3/4 diameter package, tapered type
  • RoHS compliant
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP1513EC
Product Name 5MM RED LED
LED Package: 5mm (T1 3/4) Viewing Angle 20+
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details