Kingbright Corporation Optics - LEDs - Light Pipes - WP103YDT WP103YDT

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023686-WP103YDT Luminous Intensity: 4 mcd Forward Current: 20 mA Viewing Angle: 110 ° Categories: Optics - LEDs - Light Pipes Lens Style: Rectangular Alternative Parts (Cross-Reference): WP113YDT; WP383YDT; SSL-LX25783YD-TR; CMD17-21VYD/TR8; CMD15-21VYD/TR8; SSL-LX25783YD; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: Yellow
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023686-WP103YDT Luminous Intensity: 4 mcd Forward Current: 20 mA Viewing Angle: 110 ° Categories: Optics - LEDs - Light Pipes Lens Style: Rectangular Alternative Parts (Cross-Reference): WP113YDT; WP383YDT; SSL-LX25783YD-TR; CMD17-21VYD/TR8; CMD15-21VYD/TR8; SSL-LX25783YD; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - WP103YDT - 1023686-WP103YDT - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - WP103YDT
1023686-WP103YDT
Optics - LEDs - Light Pipes - WP103YDT 1023686-WP103YDT
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023686-WP103YDT Luminous Intensity: 4 mcd Forward Current: 20 mA Viewing Angle: 110 ° Categories: Optics - LEDs - Light Pipes Lens Style: Rectangular Alternative Parts (Cross-Reference): WP113YDT; WP383YDT; SSL-LX25783YD-TR; CMD17-21VYD/TR8; CMD15-21VYD/TR8; SSL-LX25783YD; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: Yellow

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023686-WP103YDT
Luminous Intensity: 4 mcd
Forward Current: 20 mA
Viewing Angle: 110 °
Categories: Optics - LEDs - Light Pipes
Lens Style: Rectangular
Alternative Parts (Cross-Reference): WP113YDT; WP383YDT; SSL-LX25783YD-TR; CMD17-21VYD/TR8; CMD15-21VYD/TR8; SSL-LX25783YD;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Illumination Color: Yellow

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP103YDT
Standard LEDs - Through Hole WP103YDT
Standard LEDs - Through Hole YELLOW DIFFUSED

Standard LEDs - Through Hole YELLOW DIFFUSED

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1023686-WP103YDT WP103YDT
Product Name Optics - LEDs - Light Pipes - WP103YDT Standard LEDs - Through Hole
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Led Light Bar, Cool Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2465 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details