Manufacturer: Kingbright
Win Source Part Number: 939026-WP154A4SEJ3VB
Features: Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.3V Green, 3.3V Blue Radial - 4 Leads
Package: Bulk
Package: Radial - 4 Leads
Mounting: Through Hole
Family Name: WP154
Categories: Optoelectronics
Case / Package: T-1 3/4 (5mm)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.3V Green, 3.3V Blue Radial - 4 Leads
Standard LEDs - Through Hole 5MM RGB LED
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 939026-WP154A4SEJ3VBDZGC/CA | 754-2153-ND | WP154A4SEJ3VBDZGC/CA |
| Product Name | LED Indication - Discrete - WP154A4SEJ3VBDZGC/CA | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | Radial - 4 Leads | ||
| LED Type | Red; Green; Blue; Multi-Colored | ||
| Peak Wavelength | 465 to 640 nm (4650 to 6400 Å) | ||
| Viewing Angle | 50 degrees |